NOR Gate IC 4 Channel 14-SOP
NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
IC GATE NOR 4CH 2-INP 14SOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVQ02SJX-ND | 74LVQ02SJX | 74LVQ02SJX | 74LVQ02SJX |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 2V (Low), 0.8V (High) |
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA |