NOR Gate IC 4 Channel 14-SOIC
NOR Gate, LVQ Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NOR 4CH 2-INP 14SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVQ02SC-ND | 74LVQ02SC | 74LVQ02SC | 74LVQ02SC | 74LVQ02SC |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 2V ~ 3.6V | 2V (Low), 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 7.5 ns | ||||
| Low Level Output Current (Sink) | 12 mA | 12 mA |