Logic Gates QUAD 2-INPUT EXCLUSI
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC86ADR2G | 74LVC86ADR2G | 74LVC86ADR2G | 74LVC86ADR2G |
| Product Name | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | |
| Supply Voltage | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V | 3.6V; 1.2V ~ 3.6V | |
| Operating Current | 0.0400 mA | 24 mA | ||
| Low Level Output Current (Sink) | 24 mA |