IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC32ADR2G | 74LVC32ADR2G | 74LVC32ADR2G |
| Product Name | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; OR | OR; OR Gate | OR |
| Supply Voltage | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V; 1.2V ~ 3.6V | 3.6V |
| Operating Current | 0.0400 mA | 24 mA | |
| Low Level Output Current (Sink) | 24 mA |