IC GATE AND QUAD 2INPUT 14QFN
IC GATE AND QUAD 2INPUT 14QFN
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC08AMN1TWG | 74LVC08AMN1TWG | 74LVC08AMN1TWG |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) |
| Inputs | 2 | ||
| Operating Current | 24 mA | 0.0400 mA |