AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Low Voltage Quad 2-Input AND Gate, 2500-REEL Product overview: 74LVC08ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC08ADTR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 110927-74LVC08ADTR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1.08 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC08APW; 74LVC08APW-Q100; 74LVC08APW-Q100,11;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14TSSOP
Logic Gates QUAD 2-INPUT AND GAT
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC08ADTR2G | 705-74LVC08ADTR2G | 110927-74LVC08ADTR2G | 74LVC08ADTR2G | 74LVC08ADTR2G | 74LVC08ADTR2G | 74LVC08ADTR2G |
| Product Name | Quad Logic IC | Logic - Logic - Gates and Inverters - 74LVC08ADTR2G | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND | AND; AND Gate | NOT; AND | |
| Logic Family | CMOS | LVC/LCX/Z | |||||
| IC Package Type | Other; PDSO14 | SOP; SSOP; TSSOP; Other; 14-TSSOP | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | ||||
| Inputs | 2 | 2 | 2 | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |