Logic Gates QUAD 2-INPUT AND GAT
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
IC GATE AND 4CH 2-INP 14SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC08ADR2G | 74LVC08ADR2G | 74LVC08ADR2G | 74LVC08ADR2G |
| Product Name | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND; AND Gate | AND | NOT; AND | |
| Supply Voltage | 3.6V; 1.2V ~ 3.6V | 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | |
| Inputs | 2 | |||
| Operating Current | 24 mA | 0.0400 mA |