Low Voltage CMOS Hex Inverter with Open Drain Outputs and 5V-Tolerant I/Os, 2500-REEL Product overview: 74LVC06ADR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC06ADR2G can be used for catalog matching and distributor lookup.
IC INVERTER OD 6CH 6-INP 14SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVC06ADR2G | 74LVC06ADR2G | 74LVC06ADR2G | 74LVC06ADR2G |
| Product Name | 5V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; AND | NOT | NOT; Inverter | |
| Logic Family | LVC/LCX/Z | |||
| Inputs | 1 | 1 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Operating Current | 0.0400 mA | 32 mA |