onsemi Logic - Logic - Gates and Inverters - 74LVC04ADTR2G 74LVC04ADTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 125211-74LVC04ADTR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.12 V to 0.8 V Logic Level - High: 1.08 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 125211-74LVC04ADTR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.12 V to 0.8 V Logic Level - High: 1.08 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC04ADTR2G - 125211-74LVC04ADTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC04ADTR2G
125211-74LVC04ADTR2G
Logic - Logic - Gates and Inverters - 74LVC04ADTR2G 125211-74LVC04ADTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 125211-74LVC04ADTR2G Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF Current - Quiescent (Max): 40μA Logic Level - Low: 0.12 V to 0.8 V Logic Level - High: 1.08 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 125211-74LVC04ADTR2G
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6ns @ 3.3V, 50pF
Current - Quiescent (Max): 40μA
Logic Level - Low: 0.12 V to 0.8 V
Logic Level - High: 1.08 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Low Voltage CMOS Hex Inverter, 2500-REEL Product overview: 74LVC04ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04ADTR2G can be used for catalog matching and distributor lookup.

Low Voltage CMOS Hex Inverter, 2500-REEL Product overview: 74LVC04ADTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC04ADTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 74LVC04ADTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC04ADTR2G
Gates and Inverters 74LVC04ADTR2G
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - 74LVC04ADTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC04ADTR2G
Logic - Gates and Inverters 74LVC04ADTR2G
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 125211-74LVC04ADTR2G 705-74LVC04ADTR2G 74LVC04ADTR2G 74LVC04ADTR2G
Product Name Logic - Logic - Gates and Inverters - 74LVC04ADTR2G Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 1.2 V ~ 3.6 V 3.6V; 1.2V ~ 3.6V 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High)
Logic Family CMOS LVC/LCX/Z
Inputs 6 1 1
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHCT2G32DC125 - ODG (Origin Data Global)
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details