Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74LVC04ADR2G | 74LVC04ADR2G |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 3.6V; 1.2V ~ 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) |
| Inputs | 1 | |
| Operating Current | 24 mA | 0.0400 mA |