NAND Gate IC 4 Channel 14-SOIC
NAND Gate IC 4 Channel 14-SOIC
Logic Gates QUAD 2-INPUT NAND GA
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC00ADR2G-ND | 74LVC00ADR2G | 74LVC00ADR2G | 74LVC00ADR2G | 74LVC00ADR2G |
| Product Name | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 1.2V ~ 3.6V | 3.6V; 1.2V ~ 3.6V | 1.08V ~ 2V (Low), 0.12V ~ 0.8V (High) | 3.6V | |
| Inputs | 2 | 2 | |||
| Propagation Delay | 5.1 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |