onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240PC 74LS240PC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 717330-74LS240PC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: DIP Reference Date Code: 509+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 717330-74LS240PC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: DIP Reference Date Code: 509+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240PC - 717330-74LS240PC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240PC
717330-74LS240PC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240PC 717330-74LS240PC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 717330-74LS240PC Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Reference case: DIP Reference Date Code: 509+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 717330-74LS240PC
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Reference case: DIP
Reference Date Code: 509+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 717330-74LS240PC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LS240PC
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details