onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74LS139PC

Description
Win Source Part Number: 993556-74LS139PC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 1 Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP Supplier Device Package: 16-PDIP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: NATFSC74LS139PC,2156 -74LS139PC RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 993556-74LS139PC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 1 Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP Supplier Device Package: 16-PDIP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: NATFSC74LS139PC,2156 -74LS139PC RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
993556-74LS139PC
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 993556-74LS139PC
Win Source Part Number: 993556-74LS139PC Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 1 Current - Output High, Low: 400µA, 8mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP Supplier Device Package: 16-PDIP Temperature Range - Operating: -20°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: NATFSC74LS139PC,2156 -74LS139PC RoHS Status: RoHS non-compliant

Win Source Part Number: 993556-74LS139PC
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Decoder/Demultiplexer
Package: Bulk
Standard Package: 1
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-DIP
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -20°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: NATFSC74LS139PC,2156-74LS139PC
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 993556-74LS139PC
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

4-to-16 line decoder/demultiplexer - 74HCT154BQ,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details