onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters 74LS10PC

Description
Win Source Part Number: 1212066-74LS10PC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bulk Number of Circuits: 3 Standard Package: 1 Logic Type: NAND Gate Number of Inputs: 3 Current - Quiescent (Max): 3.3 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74LS10-PC; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74LS10PC,NATFSC 74LS10PC RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1212066-74LS10PC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bulk Number of Circuits: 3 Standard Package: 1 Logic Type: NAND Gate Number of Inputs: 3 Current - Quiescent (Max): 3.3 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74LS10-PC; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74LS10PC,NATFSC 74LS10PC RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1212066-74LS10PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1212066-74LS10PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 1212066-74LS10PC
Win Source Part Number: 1212066-74LS10PC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bulk Number of Circuits: 3 Standard Package: 1 Logic Type: NAND Gate Number of Inputs: 3 Current - Quiescent (Max): 3.3 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74LS10-PC; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74LS10PC,NATFSC 74LS10PC RoHS Status: RoHS non-compliant

Win Source Part Number: 1212066-74LS10PC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Package: Bulk
Number of Circuits: 3
Standard Package: 1
Logic Type: NAND Gate
Number of Inputs: 3
Current - Quiescent (Max): 3.3 mA
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 74LS10-PC;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-74LS10PC,NATFSC74LS10PC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Logic IC - 705-74LS10PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
NAND GATE, LS SERIES TTL / NAND Gate IC 3 Channel 14-PDIP Product overview: 74LS10PC from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS10PC can be used for catalog matching and distributor lookup.

NAND GATE, LS SERIES TTL / NAND Gate IC 3 Channel 14-PDIP Product overview: 74LS10PC from ON Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LS10PC can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - 74LS10PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LS10PC
Gates and Inverters 74LS10PC
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1212066-74LS10PC 705-74LS10PC 74LS10PC
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Logic - Gates and Inverters - 54H10DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 1727-7858-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers