onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters 74LS04PC

Description
Win Source Part Number: 1021945-74LS04PC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bulk Number of Circuits: 6 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Current - Quiescent (Max): 6.6 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74LS04PC,NATNSC 74LS04PC RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1021945-74LS04PC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bulk Number of Circuits: 6 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Current - Quiescent (Max): 6.6 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74LS04PC,NATNSC 74LS04PC RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1021945-74LS04PC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1021945-74LS04PC
Integrated Circuits (ICs) - Logic - Gates and Inverters 1021945-74LS04PC
Win Source Part Number: 1021945-74LS04PC Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Package: Bulk Number of Circuits: 6 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Current - Quiescent (Max): 6.6 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-74LS04PC,NATNSC 74LS04PC RoHS Status: RoHS non-compliant

Win Source Part Number: 1021945-74LS04PC
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Package: Bulk
Number of Circuits: 6
Standard Package: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Quiescent (Max): 6.6 mA
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-74LS04PC,NATNSC74LS04PC
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Gates and Inverters - 74LS04PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LS04PC
Gates and Inverters 74LS04PC
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 1021945-74LS04PC 74LS04PC
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222704P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT14PW-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic - Gates and Inverters - 4001BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details