Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007068-74LCXZ16244MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Clock & Timing, Signal Processing
Quantity per package: 1k pcs
IC BUFF NON-INVERT 3.6V 48TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 007068-74LCXZ16244MTDX | 74LCXZ16244MTDX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ16244MTDX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2.7 to 3.6 volts |