onsemi Gates and Inverters 74LCX86SJX

Description
XOR (Exclusive OR) IC 4 Channel 14-SOP
Request a Quote
Description
XOR (Exclusive OR) IC 4 Channel 14-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX86SJ is a low voltage quad 2-input exclusive-OR gate designed for high-speed operation while maintaining low power dissipation. It operates within a voltage range of 2.3V to 3.6V and features 5V tolerant inputs, allowing compatibility between 5V and 3V systems. The device has a maximum propagation delay of 6.5ns at 3.3V and can drive outputs up to ±24mA at 3.0V. It includes power-down high impedance inputs and outputs, enhancing its versatility in various applications. The 74LCX86SJ is available in a 14-lead small outline package (SOP) and is compliant with lead-free standards. Additionally, it exhibits robust latch-up performance exceeding 500mA and strong ESD protection, making it suitable for demanding environments.

Datasheet Summary
Powered by GS/AI

The 74LCX86SJ is a low voltage quad 2-input exclusive-OR gate designed for high-speed operation while maintaining low power dissipation. It operates within a voltage range of 2.3V to 3.6V and features 5V tolerant inputs, allowing compatibility between 5V and 3V systems. The device has a maximum propagation delay of 6.5ns at 3.3V and can drive outputs up to ±24mA at 3.0V. It includes power-down high impedance inputs and outputs, enhancing its versatility in various applications. The 74LCX86SJ is available in a 14-lead small outline package (SOP) and is compliant with lead-free standards. Additionally, it exhibits robust latch-up performance exceeding 500mA and strong ESD protection, making it suitable for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74LCX86SJX-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX86SJX-ND
Gates and Inverters 74LCX86SJX-ND
XOR (Exclusive OR) IC 4 Channel 14-SOP

XOR (Exclusive OR) IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - 74LCX86SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX86SJX
Gates and Inverters 74LCX86SJX
XOR (Exclusive OR) IC 4 Channel 14-SOP

XOR (Exclusive OR) IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX86SJX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX86SJX
Logic - Gates and Inverters 74LCX86SJX
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX86SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX86SJX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX86SJX
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LCX86SJX-ND 74LCX86SJX 74LCX86SJX 74LCX86SJX
Product Name Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 2V ~ 3.6V 3.6V; 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 2 2
Propagation Delay 6.5 ns
Low Level Output Current (Sink) 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
 - 54ACTQ32/Q2A - Rochester Electronics
Specs
Gate Type OR
Logic Family CMOS
IC Package Type Other; CLCC20
View Details
3 suppliers