Low Voltage Quad 2-Input XOR Gate, 3.6V, SOIC N, 6.5ns Product overview: 74LCX86MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX86MX can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134962-74LCX86MX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Logic Gates Quad 2-Input OR Gate
IC GATE XOR 4CH 2-INP 14SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX86; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes
XOR (Exclusive OR) IC 4 Channel 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX86MX | 74LCX86MXTR-ND | 134962-74LCX86MX | 74LCX86MX | 74LCX86MX | 74LCX86MX | 38C7881 | 74LCX86MX |
| Product Name | Quad 3.6V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX86MX | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | XOR; XOR GATE, OR GATE | XOR | NOT; XOR; XOR (Exclusive OR) | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | ||
| Supply Voltage | 3.6V | 2V ~ 3.6V | 2 V ~ 3.6 V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |