Quad 2-Input XOR Gate, CMOS, 3.6V, TSSOP, Surface Mount Product overview: 74LCX86MTC from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX86MTC can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076361-74LCX86MTC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR GATE, LVC/LCX/Z SERIES, 4-FU
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Low Voltage Quad 2-Input Exclusive-OR Gate with 5V Tolerant Inputs
Logic Gates Quad 2-Input OR Gate
IC GATE XOR 4CH 2-INP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX86MTC | 076361-74LCX86MTC | 74LCX86MTC-ND | 74LCX86MTC | 74LCX86MTC | 598-74LCX86MTC | 74LCX86MTC | 74LCX86MTC |
| Product Name | Quad SMD 3.6V TSSOP Logic IC | Logic - Logic - Gates and Inverters - 74LCX86MTC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Low Voltage Quad 2-Input Exclusive-OR Gate with 5V Tolerant Inputs | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | XOR; XOR GATE, OR GATE | NOT; XOR; XOR (Exclusive OR) | XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | ||
| Supply Voltage | 3.6V | 2 V ~ 3.6 V | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 2.5V | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |