onsemi Latches 74LCX841MTC

Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LCX841MTC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LCX841MTC
002371-74LCX841MTC
Logic - Logic - Latches - 74LCX841MTC 002371-74LCX841MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002371-74LCX841MTC Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002371-74LCX841MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74LCX841MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Latches - 74LCX841MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP

Buy Now Datasheet
Logic - Latches - 74LCX841MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX841MTC
Logic - Latches 74LCX841MTC
ICLATCH TRANSP 10BIT LV 24TSSOP

ICLATCH TRANSP 10BIT LV 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX841MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX841MTC
Integrated Circuits (ICs) - Logic - Latches 74LCX841MTC
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LCX841MTC-ND 002371-74LCX841MTC 74LCX841MTC 74LCX841MTC 74LCX841MTC
Product Name Latches Logic - Logic - Latches - 74LCX841MTC Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 3.6V 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Latches - 1727-2794-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 2V ~ 6V
View Details
6 suppliers
Logic - Latches - 74HCT573D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
3.3V 16-Bit Transparent Latch - 74FCT163373CPAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers