onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX760WM 74LCX760WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076358-74LCX760WM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74LCX760 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LCX760WM_Q; 74LCX760MSAX_Q; 74LCX760SJX; 74LCX760MSA; Introduction Date: July 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1,080
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076358-74LCX760WM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74LCX760 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LCX760WM_Q; 74LCX760MSAX_Q; 74LCX760SJX; 74LCX760MSA; Introduction Date: July 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1,080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX760WM - 076358-74LCX760WM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX760WM
076358-74LCX760WM
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX760WM 076358-74LCX760WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076358-74LCX760WM Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Open Drain Current - Output High, Low: -, 24mA Number of Elements: 2 Number of Bits per Element: 4 Family Name: 74LCX760 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): 74LCX760WM_Q; 74LCX760MSAX_Q; 74LCX760SJX; 74LCX760MSA; Introduction Date: July 01, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076358-74LCX760WM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74LCX760
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): 74LCX760WM_Q; 74LCX760MSAX_Q; 74LCX760SJX; 74LCX760MSA;
Introduction Date: July 01, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1,080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 076358-74LCX760WM
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX760WM
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details