Buffers & Line Drivers Buffer/Line Driver LV Open Drain
NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Product Range:-RoHS Compliant: Yes
Buffer/Line Driver 8-CH Non-Inverting 3-ST/Open Drain CMOS 20-Pin TSSOP T/R - Tape and Reel
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 74LCX760MTCX | 83C5118 | 74LCX760MTCX |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Tssop-20; Logic Family / Base Number Onsemi | Others |