onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTCX 74LCX652MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132186-74LCX652MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132186-74LCX652MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTCX - 132186-74LCX652MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTCX
132186-74LCX652MTCX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTCX 132186-74LCX652MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132186-74LCX652MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132186-74LCX652MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 132186-74LCX652MTCX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTCX
Supply Voltage 2 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094D/C118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC165PW-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
9 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers