onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTC 74LCX652MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076353-74LCX652MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,525
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076353-74LCX652MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,525
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTC - 076353-74LCX652MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTC
076353-74LCX652MTC
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTC 076353-74LCX652MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076353-74LCX652MTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1,525

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076353-74LCX652MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1,525

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 076353-74LCX652MTC
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MTC
Supply Voltage 2 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC4094DB-Q100118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
IC STATIC SHFT REG 8STG 16-TSSOP - 815-CD4014BPWG4 - Utmel Electronic Limited
Specs
Supply Voltage 1.5V; 1.8V; 5V; 5V
Package Type SSOP; Other; TSSOP
Logic Family CMOS; CMOS
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HC164PW-Q100/GJ - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details