onsemi Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MSAX 74LCX652MSAX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076352-74LCX652MSAX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVC652ADBR; 74LCX652MSA_Q; 74LCX652MSAX_Q; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076352-74LCX652MSAX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVC652ADBR; 74LCX652MSA_Q; 74LCX652MSAX_Q; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MSAX - 076352-74LCX652MSAX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MSAX
076352-74LCX652MSAX
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MSAX 076352-74LCX652MSAX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076352-74LCX652MSAX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Supply Voltage - Operating: 2 V to 3.6 V Alternative Parts (Cross-Reference): SN74LVC652ADBR; 74LCX652MSA_Q; 74LCX652MSAX_Q; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076352-74LCX652MSAX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Supply Voltage - Operating: 2 V to 3.6 V
Alternative Parts (Cross-Reference): SN74LVC652ADBR; 74LCX652MSA_Q; 74LCX652MSAX_Q;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 076352-74LCX652MSAX
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX652MSAX
Supply Voltage 2 V ~ 3.6 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 24-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595BQX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
2 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PW - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers