Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076348-74LCX573MSAX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC LATCH OCT LV 5V I/O 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
BUS DRIVER
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 076348-74LCX573MSAX | 74LCX573MSAX | 74LCX573MSAX | 74LCX573MSAX |
| Product Name | Logic - Logic - Latches - 74LCX573MSAX | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 24 mA | 24 mA | ||
| Propagation Delay | 1.5 ns | 1.5 ns |