onsemi Logic - Logic - Latches - 74LCX573MSA 74LCX573MSA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132235-74LCX573MSA Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132235-74LCX573MSA Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LCX573MSA
132235-74LCX573MSA
Logic - Logic - Latches - 74LCX573MSA 132235-74LCX573MSA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132235-74LCX573MSA Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132235-74LCX573MSA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74LCX573MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Latches - 74LCX573MSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - 74LCX573MSA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX573MSA
Logic - Latches 74LCX573MSA
IC LATCH OCT LV 5V I/O 20SSOP

IC LATCH OCT LV 5V I/O 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX573MSA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX573MSA
Integrated Circuits (ICs) - Logic - Latches 74LCX573MSA
BUS DRIVER

BUS DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 132235-74LCX573MSA 74LCX573MSA 74LCX573MSA 74LCX573MSA
Product Name Logic - Logic - Latches - 74LCX573MSA Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2 V ~ 3.6 V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573MG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
5 suppliers
Latches - 74HC373DB,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 54ACT373DM/B - Rochester Electronics
Rochester Electronics
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type DIP; CDIP20
View Details
3 suppliers
Fast CMOS Octal Transparent Latch - 5962-9221703M2A - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type LEADLESS CC STD OUTLINE
View Details