onsemi Logic - Logic - Latches - 74LCX573BQX 74LCX573BQX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008961-74LCX573BQX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DQFN (2.5x4.5) Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008961-74LCX573BQX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DQFN (2.5x4.5) Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LCX573BQX
1008961-74LCX573BQX
Logic - Logic - Latches - 74LCX573BQX 1008961-74LCX573BQX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008961-74LCX573BQX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-DQFN (2.5x4.5) Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 1.5ns Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008961-74LCX573BQX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-DQFN (2.5x4.5)
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LCX573BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LCX573BQX
Integrated Circuits (ICs) - Logic - Latches 74LCX573BQX
IC D-TYPE TRANSP SGL 8:8 20DQFN

IC D-TYPE TRANSP SGL 8:8 20DQFN

Supplier's Site
Latches - 74LCX573BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DQFN (2.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DQFN (2.5x4.5)

Buy Now Datasheet
Latches - 74LCX573BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DQFN (2.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DQFN (2.5x4.5)

Buy Now Datasheet
Latches - 74LCX573BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DQFN (2.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DQFN (2.5x4.5)

Buy Now
Logic - Latches - 74LCX573BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LCX573BQX
Logic - Latches 74LCX573BQX
IC LATCH LV OCTAL 5V I O 20-DQFN

IC LATCH LV OCTAL 5V I O 20-DQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1008961-74LCX573BQX 74LCX573BQX 74LCX573BQX 74LCX573BQX
Product Name Logic - Logic - Latches - 74LCX573BQX Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 2 V ~ 3.6 V 3.6V 3.6V; 2V ~ 3.6V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 24 mA 24 mA
Propagation Delay 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F563PC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
Latches - 74ALVT16373DGG,518-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MG4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details