onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74LCX543MTC

Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 24TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX543MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LCX543MTC
Logic - Buffers, Drivers, Receivers, Transceivers 74LCX543MTC
IC TXRX NON-INVERT 3.6V 24TSSOP

IC TXRX NON-INVERT 3.6V 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LCX543MTC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transmitters - NRF2402G - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
RF Transceiver ICs - 448-CY8C4128LQI-BL593TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details