onsemi Buffers, Drivers, Receivers, Transceivers 74LCX543MSAX

Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Description
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LCX543MSAX is a low voltage octal registered transceiver designed for data flow in both directions, featuring two sets of D-type registers for temporary data storage. It operates at supply voltages of 2.3V to 3.6V and is capable of interfacing with 5V signal environments, making it suitable for low voltage applications. The device supports a maximum propagation delay of 7.0 ns at 3.3V and has a maximum supply current of 10 µA, ensuring low power dissipation. This transceiver includes separate latch enable and output enable inputs for independent control of data flow, and it can drive outputs with up to ±24 mA at 3.0V. The 74LCX543MSAX also features power-down high impedance states, supports live insertion and withdrawal, and incorporates patented noise and EMI reduction circuitry. Its robust ESD performance exceeds 2000V for the human body model, ensuring reliability in various applications. The device is available in multiple package types, including the 24-Lead Shrink Small Outline Package (SSOP).

Datasheet Summary
Powered by GS/AI

The 74LCX543MSAX is a low voltage octal registered transceiver designed for data flow in both directions, featuring two sets of D-type registers for temporary data storage. It operates at supply voltages of 2.3V to 3.6V and is capable of interfacing with 5V signal environments, making it suitable for low voltage applications. The device supports a maximum propagation delay of 7.0 ns at 3.3V and has a maximum supply current of 10 µA, ensuring low power dissipation. This transceiver includes separate latch enable and output enable inputs for independent control of data flow, and it can drive outputs with up to ±24 mA at 3.0V. The 74LCX543MSAX also features power-down high impedance states, supports live insertion and withdrawal, and incorporates patented noise and EMI reduction circuitry. Its robust ESD performance exceeds 2000V for the human body model, ensuring reliability in various applications. The device is available in multiple package types, including the 24-Lead Shrink Small Outline Package (SSOP).

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 74LCX543MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX543MSAX
Buffers, Drivers, Receivers, Transceivers 74LCX543MSAX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LCX543MSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LCX543MSAX
Buffers, Drivers, Receivers, Transceivers 74LCX543MSAX
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SSOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transceivers
Product Number 74LCX543MSAX
Product Name Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details