Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 765562-74LCX541SJX
Series: 74LCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: 74LCX541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOP
Alternative Parts (Cross-Reference): SN74LVC541ANSRG4; SN74LVC541ANSG4; SN74LVC541ANSE4;
Introduction Date: March 01, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC BUFFER NON-INVERT 3.6V 20SOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 765562-74LCX541SJX | 74LCX541SJX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCX541SJX | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 3.6 volts |