Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
ONSEMI
74LCX541MTCX -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
onsemi
Logic - Buffers, Drivers, Receivers, Transceivers
74LCX541MTCX
Description
IC BUF NON-INVERT 3.6V 20TSSOP
Lingto Electronic Limited
Done
Datasheet
Description
IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LCX541MTCX
Logic - Buffers, Drivers, Receivers, Transceivers
74LCX541MTCX
IC BUF NON-INVERT 3.6V 20TSSOP
IC BUF NON-INVERT 3.6V 20TSSOP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Network and Communication Chips
Product Number
74LCX541MTCX
Product Name
Logic - Buffers, Drivers, Receivers, Transceivers
Device Type
Transceiver
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
7.9 - 12 GHz X-Band Dual Rx Single Tx Beamformer
QPX0252
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
7900 to 12000 MHz
View Details
Infineon Technologies AG
Integrated Circuits (ICs) - CAN ICs
6250G
Specs
Supply Voltage
Other; 4.5V ~ 5.5V
Data Rate
1000 kbps
View Details
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
54ALS244AW/883
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
RF Front End (LNA + PA)
RFX2411N
Specs
Technology
Bluetooth; ZigBee; Bluetooth, Zigbee®
Package Type
20-UFQFN Exposed Pad
View Details
2
suppliers