BUFFER/LINE DRIVER, 3-STATE O/P, TSSOP-20, FULL REEL; Logic Family / Base Number:74LCX541; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 84H9430 |
| Product Name | Buffer/line Driver, 3-State O/p, Tssop-20, Full Reel; Logic Family / Base Number Onsemi |