IC, 74LCX, SMD, TSSOP20, 3.6V; Logic Family / Base Number:74LCX541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; Logic IC RoHS Compliant: Yes
NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74LCX541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; MSL:- RoHS Compliant: Yes
Buffer/Line Driver 8-CH Inv/Non-Inv 3-State CMOS 20-Pin TSSOP Tube - Rail/Tube
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 54M3060 | 74LCX541MTC |
| Product Name | Ic, 74Lcx, Smd, Tssop20, 3.6V; Logic Family / Base Number Onsemi | Others |