Buffers & Line Drivers Octal Buff/Line Drv
BUFFER/LINE DRIVER, -40 TO 85DEG C; Logic Family / Base Number:74LCX540; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 74LCX540MTC | 07AH5333 |
| Product Name | Buffers & Line Drivers | Buffer/line Driver, -40 To 85Deg C; Logic Family / Base Number Onsemi |