NAND Gate IC 4 Channel Open Drain 14-SOP
Quad 2-Input NAND Gate IC, Open Drain, 3.6V, SOP, CMOS Product overview: 74LCX38SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX38SJX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007048-74LCX38SJX
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Open Drain 14-SOP
NAND Gate IC 4 Channel Open Drain 14-SOP
IC GATE NAND OD 4CH 2-INP 14SOP
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX38SJXTR-ND | 705-74LCX38SJX | 007048-74LCX38SJX | 74LCX38SJX | 74LCX38SJX | 74LCX38SJX | 74LCX38SJX | 74LCX38SJX |
| Product Name | Gates and Inverters | Quad 3.6V Logic IC | Logic - Logic - Gates and Inverters - 74LCX38SJX | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 2V ~ 3.6V | 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | ||
| Output Type | Open Drain | |||||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 5 ns | 5 ns | 5 ns |