onsemi Quad 3.6V SOIC Logic IC 74LCX38MX

Description
Quad 2-Input NAND Gate, Open Drain, 3.6V, CMOS, SOIC N Product overview: 74LCX38MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX38MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2-Input NAND Gate, Open Drain, 3.6V, CMOS, SOIC N Product overview: 74LCX38MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX38MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-74LCX38MX
Quad 3.6V SOIC Logic IC 705-74LCX38MX
Quad 2-Input NAND Gate, Open Drain, 3.6V, CMOS, SOIC N Product overview: 74LCX38MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX38MX can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, Open Drain, 3.6V, CMOS, SOIC N Product overview: 74LCX38MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX38MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74LCX38MX - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 74LCX38MXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX38MXTR-ND
Gates and Inverters 74LCX38MXTR-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LCX38MX - 1008950-74LCX38MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX38MX
1008950-74LCX38MX
Logic - Logic - Gates and Inverters - 74LCX38MX 1008950-74LCX38MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008950-74LCX38MX Packaging: Reel - TR Features: Open Drain Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 5ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1008950-74LCX38MX
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LCX38MX
Logic Gates 74LCX38MX
Logic Gates Qd 2-Input NAND Gate

Logic Gates Qd 2-Input NAND Gate

Buy Now Datasheet
Gates and Inverters - 74LCX38MX - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74LCX38MX
Gates and Inverters 74LCX38MX
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 38C7868 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
38C7868
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 38C7868
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX38; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74LCX38; Logic IC Family:74LCX; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74LCX38MX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX38MX
Logic - Gates and Inverters 74LCX38MX
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - 74LCX38MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX38MX
Gates and Inverters 74LCX38MX
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 74LCX38MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX38MX
Gates and Inverters 74LCX38MX
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX38MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX38MX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX38MX
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LCX38MX 74LCX38MX 74LCX38MXTR-ND 1008950-74LCX38MX 74LCX38MX 74LCX38MX 38C7868 74LCX38MX 74LCX38MX 74LCX38MX
Product Name Quad 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LCX38MX Logic Gates Gates and Inverters Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND; NAND GATE AND; NAND NAND NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3.6V 2V ~ 3.6V 2 V ~ 3.6 V 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V
Inputs 2 2 2 2 2 2
Propagation Delay 5 ns 5 ns 5 ns 5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222724P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details