Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007047-74LCX38MTCX
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC GATE NAND 4CH 2-INP 14TSSOP Product overview: 74LCX38MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX38MTCX can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Drain 14-TSSOP
NAND Gate IC 4 Channel Open Drain 14-TSSOP
NAND Gate IC 4 Channel Open Drain 14-TSSOP
Logic Gates Qd 2-Input NAND Gate
NAND Gate IC 4 Channel Open Drain 14-TSSOP
NAND Gate IC 4 Channel Open Drain 14-TSSOP
IC GATE NAND 4CH 2-INP 14TSSOP
IC GATE NAND OD 4CH 2-IN 14TSSOP
IC GATE NAND OD 4CH 2-IN 14TSSOP
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Family / Base Number:74LCX38; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC,LOGIC GATE,QUAD 2-INPUT NAND,LCX/LVC-CMOS,TS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007047-74LCX38MTCX | 705-74LCX38MTCX | 74LCX38MTCXDKR-ND | 74LCX38MTCX | 74LCX38MTCX | 74LCX38MTCX | 74LCX38MTCX | 74LCX38MTCX | 07AH5332 | 38C7867 |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX38MTCX | Logic IC | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi | Ic,logic Gate,quad 2-Input Nand,lcx/lvc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | ||
| Supply Voltage | 2 V ~ 3.6 V | 2.5 V, 3.3 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 5 ns | 5 ns | 5 ns | 5 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |