NAND Gate IC 4 Channel Open Drain 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1132389-74LCX38MTC
Packaging: Tube
Mounting Style: SMD
Features: Open Drain
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX38
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5ns at 3.3V, 50pF
IC GATE NAND Product overview: 74LCX38MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX38MTC can be used for catalog matching and distributor lookup.
IC GATE NAND OD 4CH 2-IN 14TSSOP
NAND Gate IC 4 Channel Open Drain 14-TSSOP
IC,LOGIC GATE,QUAD 2-INPUT NAND,LCX/LVC-CMOS,TS
IC GATE NAND 4CH 2-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX38MTCFS-ND | 1132389-74LCX38MTC | 705-74LCX38MTC | 74LCX38MTC | 74LCX38MTC | 83C5095 | 74LCX38MTC |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX38MTC | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Ic,logic Gate,quad 2-Input Nand,lcx/lvc-Cmos,tssop,14Pin,plastic Rohs Compliant Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 2.5 V, 3.3 V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 3.6V | |
| Output Type | Open Drain | ||||||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 5 ns | 5 ns |