NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74LCX38M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX38M can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Open Drain 14-SOIC
IC,LOGIC GATE,QUAD 2-INPUT NAND,LCX/LVC-CMOS,SO
Logic Gates Qd 2-Input NAND Gate
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND OD 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX38M | 705-74LCX38M | 74LCX38M-ND | 83C5094 | 74LCX38M | 74LCX38M | 74LCX38M | 74LCX38M |
| Product Name | Logic IC | Gates and Inverters | Ic,logic Gate,quad 2-Input Nand,lcx/lvc-Cmos,sop,14Pin,plastic Rohs Compliant Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate | ||
| Logic Family | CMOS | LCX | ||||||
| IC Package Type | SOP; Other; SOP14 | Other; Bulk | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||||
| Supply Voltage | 2.5 V, 3.3 V | 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 |