Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007045-74LCX373MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP 8:8 20-TSSOP
IC D-TYPE TRANSP 8:8 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-LATCH, TRANS, TRISTATE, TSSOP-20; Logic Family / Base Number:74LCX373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:-; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
IC TRANSPARENT LATCH OCT 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 007045-74LCX373MTCX | 488-74LCX373MTCXTR-ND | 74LCX373MTCX | 31Y6417 | 74LCX373MTCX | 74LCX373MTCX |
| Product Name | Logic - Logic - Latches - 74LCX373MTCX | Latches | Latches | D-Latch, Trans, Tristate, Tssop-20; Logic Family / Base Number Onsemi | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | |||
| High-level Output Current (Source) | 24 mA | 24 mA | 24 mA | |||
| Propagation Delay | 1.5 ns | 1.5 ns | 1.5 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |