onsemi 8-bit 3.6V SSOP Logic IC 74LCX373MSA

Description
8-Bit Latch IC, 3-State, 3.6V, SSOP, CMOS Product overview: 74LCX373MSA from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74LCX373MSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Latch IC, 3-State, 3.6V, SSOP, CMOS Product overview: 74LCX373MSA from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74LCX373MSA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 3.6V SSOP Logic IC
708-74LCX373MSA
8-bit 3.6V SSOP Logic IC 708-74LCX373MSA
8-Bit Latch IC, 3-State, 3.6V, SSOP, CMOS Product overview: 74LCX373MSA from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74LCX373MSA can be used for catalog matching and distributor lookup.

8-Bit Latch IC, 3-State, 3.6V, SSOP, CMOS Product overview: 74LCX373MSA from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 3.6V, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74LCX373MSA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-74LCX373MSA
Product Name 8-bit 3.6V SSOP Logic IC
Gate Type Latch, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 1727-6766-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers