Manufacturer: ON Semiconductor
Win Source Part Number: 1132381-74LCX32SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 74LCX32
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 5.5ns at 3.3V, 50pF
IC GATE OR 4CH 2-INP 14SOP Product overview: 74LCX32SJ from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32SJ can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SOP
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14SOP
IC GATE OR 4CH 2-INP 14SOP
OR Gate IC 4 Channel 14-SOP
OR Gate IC 4 Channel 14-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1132381-74LCX32SJ | 705-74LCX32SJ | 74LCX32SJ-ND | 74LCX32SJ | 74LCX32SJ | 74LCX32SJ | 74LCX32SJ |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX32SJ | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 2V ~ 3.6V | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |