Logic Gates Quad 2-Input OR Gate Product overview: 74LCX32MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32MTCX can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007039-74LCX32MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate IC 4 Channel 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74LCX32; Logic Type:OR Gate; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
LOGIC OR GATE, QUAD, TSSOP-14, FULL REEL; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:-; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; Logic Type:OR RoHS Compliant: Yes
IC GATE OR 4CH 2-INP 14TSSOP
Logic Gates Quad 2-Input OR Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LCX32MTCX | 74LCX32MTCXTR-ND | 007039-74LCX32MTCX | 74LCX32MTCX | 74LCX32MTCX | 74LCX32MTCX | 74LCX32MTCX | 31Y6415 | 38C7863 | 74LCX32MTCX | 74LCX32MTCX |
| Product Name | Quad Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX32MTCX | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Onsemi | Logic Or Gate, Quad, Tssop-14, Full Reel; No. Of Inputs Onsemi | Gates and Inverters | Logic Gates | |
| Gate Type | OR; OR | OR | NOT; OR; OR Gate | OR | OR; OR Gate | OR | NOT; OR | OR; OR Gate | OR; OR | OR; OR Gate | |
| Supply Voltage | 2.5 V, 3.3 V | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V | 2V ~ 3.6V | ||
| Logic Family | LCX | CMOS | |||||||||
| IC Package Type | Other; Reel | TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 14-TSSOP | SOP; SSOP; TSSOP; Other; TSSOP14 | SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | Other; TSSOP | Other; TSSOP | Other; 14-TSSOP (0.173", 4.40mm Width) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |