OR Gate IC 4 Channel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076337-74LCX32MTC
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350
IC GATE OR 4CH 2-INP 14TSSOP Product overview: 74LCX32MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32MTC can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14TSSOP
OR Gate IC 4 Channel 14-TSSOP
OR Gate 4-Element 2-IN CMOS 14-Pin TSSOP Rail
IC GATE OR 4CH 2-INP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX32MTCFS-ND | 076337-74LCX32MTC | 705-74LCX32MTC | 74LCX32MTC | 74LCX32MTC | 598-74LCX32MTC | 74LCX32MTC |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LCX32MTC | Logic IC | Logic - Gates and Inverters | Gates and Inverters | OR Gate 4-Element 2-IN CMOS 14-Pin TSSOP Rail | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 2V ~ 3.6V | 2 V ~ 3.6 V | 2.5 V, 3.3 V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 2V ~ 3.6V | 2V~3.6V | 3.6V |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | 5.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |