onsemi Logic Function Onsemi 74LCX32MTC.

Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX32; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; MSL:-RoHS Compliant: Yes
Description
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX32; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Onsemi - 16AC0829 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Onsemi
16AC0829
Logic Function Onsemi 16AC0829
Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX32; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; MSL:-RoHS Compliant: Yes

Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LCX32; Logic IC Family:74LCX; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Output Current:24mA; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 16AC0829
Product Name Logic Function Onsemi
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input AND gate - 74AHCT08PW/G400J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 2222720P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details