onsemi Quad SMD 3.6V Logic IC 74LCX32BQX

Description
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS
Request a Quote Datasheet
Description
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LCX32BQX - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS

Supplier's Site Datasheet
Quad SMD 3.6V Logic IC - 705-74LCX32BQX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SMD 3.6V Logic IC
705-74LCX32BQX
Quad SMD 3.6V Logic IC 705-74LCX32BQX
Quad 2-Input OR Gate, CMOS, Surface Mount, 3.6V Product overview: 74LCX32BQX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32BQX can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate, CMOS, Surface Mount, 3.6V Product overview: 74LCX32BQX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX32BQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LCX32BQX - 857941-74LCX32BQX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LCX32BQX
857941-74LCX32BQX
Logic - Logic - Gates and Inverters - 74LCX32BQX 857941-74LCX32BQX
Manufacturer: ON Semiconductor Win Source Part Number: 857941-74LCX32BQX Series: 74LCX Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 4 Channel - 14-DQFN (3x2.5) Package: 14-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74LCX32 Categories: Integrated Circuits (ICs) Case / Package: 14-DQFN (3x2.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LCX32BQXTR, 74LCX32BQXCT, 74LCX32BQXDKR, 74LCX32BQX-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 857941-74LCX32BQX
Series: 74LCX
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 4 Channel - 14-DQFN (3x2.5)
Package: 14-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LCX32
Categories: Integrated Circuits (ICs)
Case / Package: 14-DQFN (3x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LCX32BQXTR, 74LCX32BQXCT, 74LCX32BQXDKR, 74LCX32BQX-ND

Buy Now Datasheet
Gates and Inverters - 74LCX32BQXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX32BQXTR-ND
Gates and Inverters 74LCX32BQXTR-ND
OR Gate IC 4 Channel 14-DQFN (3x2.5)

OR Gate IC 4 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Gates and Inverters - 74LCX32BQXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX32BQXCT-ND
Gates and Inverters 74LCX32BQXCT-ND
OR Gate IC 4 Channel 14-DQFN (3x2.5)

OR Gate IC 4 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Gates and Inverters - 74LCX32BQXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LCX32BQXDKR-ND
Gates and Inverters 74LCX32BQXDKR-ND
OR Gate IC 4 Channel 14-DQFN (3x2.5)

OR Gate IC 4 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Gates and Inverters - 74LCX32BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LCX32BQX
Gates and Inverters 74LCX32BQX
OR Gate IC 4 Channel 14-DQFN (3x2.5)

OR Gate IC 4 Channel 14-DQFN (3x2.5)

Buy Now Datasheet
Logic - Gates and Inverters - 74LCX32BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LCX32BQX
Logic - Gates and Inverters 74LCX32BQX
IC GATE OR 4CH 2-INP 14DQFN

IC GATE OR 4CH 2-INP 14DQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LCX32BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LCX32BQX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LCX32BQX
IC GATE OR 4CH 2-INP 14DQFN

IC GATE OR 4CH 2-INP 14DQFN

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
74LCX32BQX
Logic Gates 74LCX32BQX
Logic Gates Quad 2-Input OR Gate with 5V Tolerant

Logic Gates Quad 2-Input OR Gate with 5V Tolerant

Buy Now Datasheet
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 60J9506 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
60J9506
Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 60J9506
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DQFN-EP; Product Range:74LCX32; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DQFN-EP; Product Range:74LCX32; Logic IC Family:74LCX; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LCX32BQX 705-74LCX32BQX 857941-74LCX32BQX 74LCX32BQXTR-ND 74LCX32BQX 74LCX32BQX 74LCX32BQX 74LCX32BQX 60J9506
Product Name Quad SMD 3.6V Logic IC Logic - Logic - Gates and Inverters - 74LCX32BQX Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
Gate Type OR OR; OR GATE NOT OR OR; OR Gate NOT; OR OR
Logic Family CMOS
IC Package Type Other; UQFN Other; 14-DQFN (3x2.5) Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad Other; DQFN-EP
Supply Voltage 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Logic Gates - 1658856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details