IC GATE NOR 3CH 3-INP 14SOP
IC GATE NOR 3CH 3-INP 14SOP
NOR Gate IC 3 Channel 14-SOP
NOR Gate IC 3 Channel 14-SOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LCX27SJ | 74LCX27SJ | 74LCX27SJ |
| Product Name | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NOR | NOR | NOR; NOR Gate |
| Supply Voltage | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 2V ~ 3.6V |
| Operating Current | 0.0100 mA | 24 mA | |
| Low Level Output Current (Sink) | 24 mA |