Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076335-74LCX27MX
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC GATE NOR 3CH 3-INP 14SOIC Product overview: 74LCX27MX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LCX27MX can be used for catalog matching and distributor lookup.
NOR Gate IC 3 Channel 14-SOIC
NOR Gate IC 3 Channel 14-SOIC
IC GATE NOR 3CH 3-INP 14SOIC
IC GATE NOR 3CH 3-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076335-74LCX27MX | 705-74LCX27MX | 74LCX27MX | 74LCX27MX | 74LCX27MX |
| Product Name | Logic - Logic - Gates and Inverters - 74LCX27MX | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 2 V ~ 3.6 V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V |
| Inputs | 3 | 3 | 3 | ||
| Propagation Delay | 4.9 ns | 4.9 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |