2I/P QUAD MULTIPLEXER, TSSOP-16; Logic Family / Base Number:74LCX257; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; Product Range:- RoHS Compliant: Yes
Multiplexer 4 x 2:1 16-TSSOP
IC MULTIPLEXER 4 X 2:1 16TSSOP
| Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 78K6303 | 74LCX257MTC | 74LCX257MTC |
| Product Name | 2I/p Quad Multiplexer, Tssop-16; Logic Family / Base Number Onsemi | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3.6V | 3.6V; 2V ~ 3.6V |